Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 85mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Octal I/F Bus Transceiver SN75160BN | RS |
IC, TRANSCEIVER, 8 DRIVER | element14 |
Octal General-Purpose Interface Bus Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75160BN?
Additional datasheets, footprints and schematics for SN75160BN are listed on our Part Details page. You can also find images and similar parts to SN75160BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75160BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75160BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75160BN fall under?
The SN75160BN is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75160BN when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75160BN you can contact the distributor directly for product support, shipping queries etc.
Is the SN75160BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75160BN have stock available?
Authorised distributors including RS, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75160BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75160BN often in real-time on the comparison pages.
What if I can't find stock of SN75160BN?
You can fill out our help required form which you can use to request a quote for SN75160BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.