Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.36
|
63
in stock
|
Buy Now | |
Texas Instruments
from US$2.87
|
38,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.45
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
67
in stock
|
Buy Now | |
element14
from US$6.49
|
67
in stock
|
Buy Now | |
Farnell
from US$6.90
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
50
in stock
|
Buy Now |
Device Type | Differential |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN751178 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 751178 |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual Differential Driver/Receiver Pairs | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Ic, Diff Line Driver/Rec16-Dip | Newark Electronics |
IC, DIFF LINE DRIVER/REC16-DIP | element14 |
Differential driver & receiver,SN751178N | RS |
Where can I find additional details, specifications and documents for a SN751178N .?
Additional datasheets, footprints and schematics for SN751178N . are listed on our Part Details page. You can also find images and similar parts to SN751178N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN751178N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN751178N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN751178N . fall under?
The SN751178N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN751178N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN751178N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN751178N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN751178N . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN751178N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN751178N . often in real-time on the comparison pages.
What if I can't find stock of SN751178N .?
You can fill out our help required form which you can use to request a quote for SN751178N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.