Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
RoHS Compliant | Yes |
Dual Differential Driver/Receiver Pairs | Texas Instruments |
Drivers/Rec, 10Mbps, 4.75-5.25V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN751177NSR?
Additional datasheets, footprints and schematics for SN751177NSR are listed on our Part Details page. You can also find images and similar parts to SN751177NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN751177NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN751177NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN751177NSR fall under?
The SN751177NSR is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Transceivers.
Can I view similar or alternative parts?
You can view similar parts to SN751177NSR when available in the RS232, RS485, RS422 Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN751177NSR you can contact the distributor directly for product support, shipping queries etc.
Is the SN751177NSR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN751177NSR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for SN751177NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN751177NSR often in real-time on the comparison pages.
What if I can't find stock of SN751177NSR?
You can fill out our help required form which you can use to request a quote for SN751177NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.