No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | 74S132 |
---|---|
Logic Type | NAND Schmitt Trigger |
Output Current | 20mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74S |
Logic IC Base Number | 74132, 74132 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Packaging | Each |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Logic Function Number | 74132 |
Logic IC Function | Quad 2-Input Positive NAND Schmitt Trigger |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a SN74S132N?
Additional datasheets, footprints and schematics for SN74S132N are listed on our Part Details page. You can also find images and similar parts to SN74S132N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S132N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S132N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S132N fall under?
The SN74S132N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74S132N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S132N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S132N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S132N have stock available?
There is no stock from authorised distributors for SN74S132N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S132N often in real-time on the comparison pages.
What if I can't find stock of SN74S132N?
You can fill out our help required form which you can use to request a quote for SN74S132N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.