Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Device Type | Buffer / Line Driver Non Inverting |
---|---|
Supply Voltage Range | 2.7V to 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 48 |
Operating Temperature Range | -40°C to +85°C |
Family Type | LVTH |
16-ch, 2.7-V to 3.6-V buffers with bus-hold, TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVTH162244DGGR?
Additional datasheets, footprints and schematics for SN74LVTH162244DGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH162244DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH162244DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH162244DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH162244DGGR fall under?
The SN74LVTH162244DGGR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH162244DGGR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH162244DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH162244DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH162244DGGR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for SN74LVTH162244DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH162244DGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH162244DGGR?
You can fill out our help required form which you can use to request a quote for SN74LVTH162244DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.