SN74LVC2G132DCTR . Part Information
Details for SN74LVC2G132DCTR . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5790 |
10 | 0.5050 |
100 | 0.3600 |
500 | 0.3060 |
1000 | 0.2440 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC2G132 |
Logic Type | NAND Schmitt Trigger |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G132 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LOGIC, NAND SCHMITT, DUAL, SSOP-8; Logic Family / Base Number:74LVC2G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC2G132DCTR .?
Additional datasheets, footprints and schematics for SN74LVC2G132DCTR . are listed in our Part Details tab. You can also find the SN74LVC2G132DCTR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G132DCTR . in the Pricing & Inventory tab next to part details. You can view SN74LVC2G132DCTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G132DCTR . fall under?
The SN74LVC2G132DCTR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G132DCTR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G132DCTR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G132DCTR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC2G132DCTR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC2G132DCTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G132DCTR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G132DCTR .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G132DCTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.