Logic Family / Base Number | 74LVC2G125 |
---|---|
Logic Type | Buffer Non Inverting |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | DSBGA |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G125, 742125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 742G125 |
Logic IC Function | Dual Bus Buffer Gate (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
2-ch, 1.65-V to 5.5-V buffers with 3-state outputs | Texas Instruments |
Ic, Bus Buffer Gate, Smd, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC2G125YZPR .?
Additional datasheets, footprints and schematics for SN74LVC2G125YZPR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G125YZPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G125YZPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G125YZPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G125YZPR . fall under?
The SN74LVC2G125YZPR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G125YZPR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G125YZPR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G125YZPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G125YZPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G125YZPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G125YZPR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G125YZPR .?
You can fill out our help required form which you can use to request a quote for SN74LVC2G125YZPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.