Logic Family / Base Number | 74LVC1G86 |
---|---|
Logic Type | XOR |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G86, 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G86 |
Logic IC Function | Single 2-Input Exclusive-OR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 2-input, 1.65-V to 5.5-V XOR (exclusive OR) gate | Texas Instruments |
LOGIC, SNGL 2IN EXCL-OR GATE, 5SOT23 | Farnell |
IC: digital | Transfer Multisort Elektronik |
Logic, Sngl 2In Excl-Or Gate, 5Sot23 | Newark Electronics |
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SN74LVC1G86DBVT .?
Additional datasheets, footprints and schematics for SN74LVC1G86DBVT . are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G86DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G86DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G86DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G86DBVT . fall under?
The SN74LVC1G86DBVT . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G86DBVT . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G86DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G86DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G86DBVT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC1G86DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G86DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G86DBVT .?
You can fill out our help required form which you can use to request a quote for SN74LVC1G86DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.