SN74LVC1G3157DBVR Part Information
Details for SN74LVC1G3157DBVR by Texas Instruments
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4820 |
10 | 0.3510 |
100 | 0.1570 |
500 | 0.1180 |
1000 | 0.0693 |
Stock Information
Details
Part Features
- 1.65-V to 5.5-V VCC Operation
- ESD Protection Exceeds JESD 22 u2013 2000-V Human Body Model (A114-A) u2013 1000-V Charged-Device Model (C101)
- High Degree of Linearity
- High Speed, Typically 0.5 ns (VCC = 3 V, CL = 50 pF)
- Latch-Up Performance Exceeds 100 mA Per
- Low ON-State Resistance, Typically u22496 u2126 (VCC = 4.5 V)
- Operating Frequency Typically 340 MHz at Room Temperature
- Qualified For 125u00b0C operation
- Rail-to-Rail Signal Handling
- Specified Break-Before-Make Switching
- Useful for Both Analog and Digital Applications
Part Specifications
No. of Channels | 1Channels |
Analogue Switch Type | SPDT |
On State Resistance Max | 15ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 300MHz |
Base Number | 741G3157 |
Logic Case Style | SOP |
Logic Function Number | 741G3157 |
Logic IC Base Number | 743157 |
Logic IC Function | SPDT Analog Switch |
On Resistance Rds(on) | 11ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Turn Off Time | 3.8ns |
Turn On Time | 5.7ns |
Alternative Part Descriptions
- IC, SWITCH, SPDT ANA, SMD; No. of Channels:1Channels; Analogue Switch Type:SPDT; On State Resistance Max:15ohm; Supply Voltage Range:1.65V to 5.5V; Analogue Switch Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC1G3157DBVR?
Additional datasheets, footprints and schematics for SN74LVC1G3157DBVR are listed in our Part Details tab. You can also find the SN74LVC1G3157DBVR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G3157DBVR in the Pricing & Inventory tab next to part details. You can view SN74LVC1G3157DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G3157DBVR fall under?
The SN74LVC1G3157DBVR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G3157DBVR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G3157DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G3157DBVR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC1G3157DBVR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC1G3157DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G3157DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G3157DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G3157DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.