Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Type | Demultiplexer |
No. of Channels | 1Channels |
Line Configuration | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ratio | 1 |
Mux/Demux, Single, 1 Ch, Sc-70-6 | Newark Electronics |
MUX/DEMUX, SINGLE, 1 CH, SC-70-6 | element14 |
One of Two Noninverting Demultiplexer with 3-State Deselected Output | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC1G18DCKR?
Additional datasheets, footprints and schematics for SN74LVC1G18DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G18DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G18DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G18DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G18DCKR fall under?
The SN74LVC1G18DCKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G18DCKR when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G18DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G18DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G18DCKR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for SN74LVC1G18DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G18DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G18DCKR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G18DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.