Logic Family / Base Number | 74LVC1G14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-553 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G14 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 5ns |
Supply Voltage Range | 1.65V to 5.5V |
Single 1.65-V to 5.5-V inverter with Schmitt-Trigger inputs | Texas Instruments |
Ic, Inverter, Schmitt Trigger, Sot-553-5 | Newark Electronics |
Single Schmitt-Trig Inverter | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1G14DRLR .?
Additional datasheets, footprints and schematics for SN74LVC1G14DRLR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G14DRLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G14DRLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G14DRLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G14DRLR . fall under?
The SN74LVC1G14DRLR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G14DRLR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G14DRLR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G14DRLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G14DRLR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVC1G14DRLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G14DRLR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G14DRLR .?
You can fill out our help required form which you can use to request a quote for SN74LVC1G14DRLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.