Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
18,850
in stock
|
Buy Now | |
Texas Instruments
from US$0.0230
|
85,813
in stock
|
Buy Now | |
Chip One Stop
from US$0.0408
|
6,503
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,433
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,284
in stock
|
Buy Now | |
Farnell
from US$0.0388
|
1,284
in stock
|
Buy Now | |
element14
from US$0.0405
|
1,084
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC1G00 |
---|---|
Logic Type | NAND |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G00, 741004 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G00 |
Logic IC Function | Single 2-Input NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 6.5V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 2-input, 1.65-V to 5.5-V NAND gate | Texas Instruments |
74LVC Single 2-input NAND Gate SC70 | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Nand Gate, Single 2Input, Smd | Newark Electronics |
IC, NAND GATE, SINGLE 2INPUT, SMD | Farnell |
Where can I find additional details, specifications and documents for a SN74LVC1G00DCKR?
Additional datasheets, footprints and schematics for SN74LVC1G00DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G00DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G00DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G00DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G00DCKR fall under?
The SN74LVC1G00DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G00DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G00DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G00DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G00DCKR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN74LVC1G00DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G00DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G00DCKR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G00DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.