SN74LV4051AN. Part Information
Details for SN74LV4051AN. by Texas Instruments
Semiconductors - ICs>Logic>Decoders / Encoders
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9210 |
10 | 0.7650 |
50 | 0.7100 |
100 | 0.6540 |
250 | 0.5990 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LV4051 |
Logic Type | Data Selector / Multiplexer |
No. of Outputs | 1Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 744051 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- IC, MUX/DEMUX, SMD, PDIP16, 5V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LV4051AN.?
Additional datasheets, footprints and schematics for SN74LV4051AN. are listed in our Part Details tab. You can also find the SN74LV4051AN. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4051AN. in the Pricing & Inventory tab next to part details. You can view SN74LV4051AN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4051AN. fall under?
The SN74LV4051AN. is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4051AN. when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4051AN. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4051AN. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LV4051AN. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LV4051AN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4051AN. often in real-time on the comparison pages.
What if I can't find stock of SN74LV4051AN.?
You can fill out our help required form which you can use to request a quote for SN74LV4051AN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.