Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS641 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74641, 74641 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74641-1 |
Logic IC Function | Octal Bus Transceiver |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Logic, Bus Transcvr Octal, 20Dip | Newark Electronics |
LOGIC, BUS TRANSCVR OCTAL, 20DIP | element14 |
Octal bus transceivers with open collector outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS641-1N .?
Additional datasheets, footprints and schematics for SN74LS641-1N . are listed on our Part Details page. You can also find images and similar parts to SN74LS641-1N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS641-1N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS641-1N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS641-1N . fall under?
The SN74LS641-1N . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS641-1N . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS641-1N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS641-1N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS641-1N . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LS641-1N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS641-1N . often in real-time on the comparison pages.
What if I can't find stock of SN74LS641-1N .?
You can fill out our help required form which you can use to request a quote for SN74LS641-1N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.