Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS590 |
---|---|
Counter Type | Binary |
Clock Frequency | 35MHz |
Count Maximum | 255 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74590, 74590 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74590 |
Logic IC Function | 8bit Binary Counters with Output Register (3-State) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Ic, 74Ls, Binary Counter, Pdip16 | Newark Electronics |
IC, 74LS, BINARY COUNTER, PDIP16 | element14 |
8-Bit Binary Counters With Output Registers And 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS590N .?
Additional datasheets, footprints and schematics for SN74LS590N . are listed on our Part Details page. You can also find images and similar parts to SN74LS590N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS590N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS590N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS590N . fall under?
The SN74LS590N . is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS590N . when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS590N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS590N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS590N . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74LS590N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS590N . often in real-time on the comparison pages.
What if I can't find stock of SN74LS590N .?
You can fill out our help required form which you can use to request a quote for SN74LS590N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.