SN74LS393N Part Information
Details for SN74LS393N by Texas Instruments
Semiconductors - ICs > Logic > Counters
Part Downloads


Part Specifications
Logic Family / Base Number | 74LS393 |
Counter Type | Binary |
Clock Frequency | 35MHz |
Count Maximum | 256 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74393, 74393 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Dual 4-Bit Decade and Binary Counter |
Operating Temperature Range | 0°C to +70°C |
Output Current | 16mA |
Output Current Max | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Dual 4b decade& binarycounter,SN74LS393N | RS Components
- IC: digital; 4bit,binary counter,decade counter; Channels: 2 | Transfer Multisort Elektronik
- Dual 4-Bit Binary Counters | Texas Instruments
- [Texas Instruments] SN74LS393N | Distrelec
Viewing Distributors for SN74LS393N
Loading...
Loading Results for SN74LS393N