Status: | Unknown |
---|---|
Series: | SN54LS138 |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,209
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
1,774
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
935
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
750
in stock
|
Buy Now | |
Micros
from US$0.36
|
415
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
163
in stock
|
Buy Now | |
element14
from US$0.49
|
80
in stock
|
Buy Now | |
Farnell
from US$0.53
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now |
Logic Family / Base Number | 74LS138 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Channels | 8Channels |
Line Configuration | 3 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 74138, 74138 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | SN54LS138 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | 74LS138 |
IC Generic Number | 74LS138 |
Logic IC Function | 3-to-8 Line Inverting Decoder/Demultiplexer |
Operating Temperature Range | 0°C to +70°C |
Ratio | 3 |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Major Brands 74LS138 3-TO-8 DECODER/DEMULTIPLEXER DIP-16 10 pcs | Jameco Electronics |
Decoder/demultiplexer,SN74LS138N 25pcs | RS |
IC: digital | Transfer Multisort Elektronik |
Expand Decod Demultipl DIP16 | Schukat Electronic |
3-to-8 Line Decoder / Demultiplexer, Active Low Output | Micros |
3-line to 8-line decoder / demultiplexer | Texas Instruments |
LOGIC, 3-8 LINE DECODER/DEMUX, 16DIP | element14 |
Logic, 3-8 Line Decoder/Demux, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS138N?
Additional datasheets, footprints and schematics for SN74LS138N are listed on our Part Details page. You can also find images and similar parts to SN74LS138N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS138N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS138N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS138N fall under?
The SN74LS138N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LS138N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS138N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS138N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS138N have stock available?
Authorised distributors including Chip One Stop, Jameco Electronics, RS, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for SN74LS138N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS138N often in real-time on the comparison pages.
What if I can't find stock of SN74LS138N?
You can fill out our help required form which you can use to request a quote for SN74LS138N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.