Logic Family / Base Number | 74HCT374 |
---|---|
Flip-Flop Type | - |
Propagation Delay | - |
Frequency | - |
Output Current | - |
Logic Case Style | - |
No. of Pins | - |
Trigger Type | - |
IC Output Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Logic IC Family | 74HCT |
Logic IC Base Number | 74374 |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Octal D-Type Flip-Flops With 3-State Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74HCT374PW. | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74HCT374PW.?
Additional datasheets, footprints and schematics for SN74HCT374PW. are listed on our Part Details page. You can also find images and similar parts to SN74HCT374PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT374PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT374PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT374PW. fall under?
The SN74HCT374PW. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT374PW. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT374PW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT374PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT374PW. have stock available?
There is no stock from authorised distributors for SN74HCT374PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT374PW. often in real-time on the comparison pages.
What if I can't find stock of SN74HCT374PW.?
You can fill out our help required form which you can use to request a quote for SN74HCT374PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.