Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
221
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
257,854
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
507
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
221
in stock
|
Buy Now | |
element14
from US$0.40
|
221
in stock
|
Buy Now |
Logic Family / Base Number | 74HCT32 |
---|---|
Logic Type | OR |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT32 |
IC Generic Number | 74HCT32 |
Logic Function Number | 7432 |
Logic IC Function | Quadruple 2-Input Positive-OR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
4-ch 2-input 4.5-V to 5.5-V OR gate with TTL-compatible inputs | Texas Instruments |
Quad 2Inp OR Gate DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Ic, Quad 2-Input Or, 74Hct32, Dip14 | Newark Electronics |
IC, QUAD 2-INPUT OR, 74HCT32, DIP14 | element14 |
Where can I find additional details, specifications and documents for a SN74HCT32N?
Additional datasheets, footprints and schematics for SN74HCT32N are listed on our Part Details page. You can also find images and similar parts to SN74HCT32N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT32N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT32N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT32N fall under?
The SN74HCT32N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT32N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT32N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT32N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT32N have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74HCT32N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT32N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT32N?
You can fill out our help required form which you can use to request a quote for SN74HCT32N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.