SN74HC86PWR . Part Information
Details for SN74HC86PWR . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.3600 |
100 | 0.2220 |
500 | 0.1840 |
1000 | 0.1250 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC86 |
Logic Type | XOR |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 21ns |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- IC, QUAD XOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74HC86PWR .?
Additional datasheets, footprints and schematics for SN74HC86PWR . are listed in our Part Details tab. You can also find the SN74HC86PWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC86PWR . in the Pricing & Inventory tab next to part details. You can view SN74HC86PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC86PWR . fall under?
The SN74HC86PWR . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC86PWR . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC86PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC86PWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74HC86PWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74HC86PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC86PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HC86PWR .?
You can fill out our help required form which you can use to request a quote for SN74HC86PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.