Status: | Unknown |
---|---|
Series: | 74HC Series |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | 2V to 6V |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 74HC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Bandwidth | 30MHz |
Base Number | 74 |
Logic Case Style | SOIC |
Logic Function Number | 744066 |
Logic IC Base Number | 744066 |
Logic IC Function | Quadruple Bilateral Analog Switches |
On Resistance Rds(on) | 150ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Turn Off Time | 50ns |
Turn On Time | 70ns |
5-V, 2:1 (SPDT), 4-channel analog switch | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
SMT TUBE | Component Electronics |
IC, QUAD ANA SWITCH, SMD, SOIC14 | Farnell |
Ic, Quad Ana Switch, Smd, Soic14 | Newark Electronics |
Analog Switch Quad SPST 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN74HC4066D .?
Additional datasheets, footprints and schematics for SN74HC4066D . are listed on our Part Details page. You can also find images and similar parts to SN74HC4066D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC4066D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC4066D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC4066D . fall under?
The SN74HC4066D . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74HC4066D . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC4066D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC4066D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC4066D . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC4066D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC4066D . often in real-time on the comparison pages.
What if I can't find stock of SN74HC4066D .?
You can fill out our help required form which you can use to request a quote for SN74HC4066D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.