SN74HC4060PW. Part Information
Details for SN74HC4060PW. by Texas Instruments
Semiconductors - ICs > Logic > Counters
Part Downloads


Part Specifications
Logic Family / Base Number | 74HC4060 |
Counter Type | Binary |
Clock Frequency | 25MHz |
Count Maximum | 16383 |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744060 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- Counter Single 14-Bit Binary UP 16-Pin | RS Components
- BINARY COUNTER, SMD, TSSOP16, 5V; Logic Family / Base Number:74HC4060; Counter Type:Binary; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes | Newark Electronics
- IC: digital; divider,counter; Series: HC; SMD; TSSOP16; 2÷6VDC | Transfer Multisort Elektronik
- 14-Stage Asynchronous Binary Counters And Oscillators | Texas Instruments
Viewing Distributors for SN74HC4060PW.
Loading...
Loading Results for SN74HC4060PW.