SN74HC373NSR Part Information
Details for SN74HC373NSR by Texas Instruments
Semiconductors - ICs > Logic > Latches

Buy SN74HC373NSR Directly from Texas Instruments (351694 in stock) at $0.1190
Part Downloads

Part Specifications
Logic Family / Base Number | 74HC373 |
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 43ns |
Output Current | 35mA |
Logic Case Style | SOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74HC |
Logic IC Base Number | 74373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- D-LATCH, TRANS, OCTAL, 3-STATE, SOP-20 | Newark Electronics
- Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments
Viewing Distributors for SN74HC373NSR
Loading...
Loading Results for SN74HC373NSR