Logic Family / Base Number | 74HC253 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 2Channels |
Line Configuration | 4 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 74253, 74253 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74253 |
Logic IC Function | Dual 4-to-1 Line Data Selector / Multiplexer with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Ratio | 4 |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
IC MUX 1-ELEMENT CMOS 3-ST 8-IN 16-PIN PDIP | Dan-Mar Components |
NON ROHS / CI CMS / TUBE | Holdelec |
Logic, Dual 4-To-1 Sel/Mux, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC253N .?
Additional datasheets, footprints and schematics for SN74HC253N . are listed on our Part Details page. You can also find images and similar parts to SN74HC253N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC253N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC253N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC253N . fall under?
The SN74HC253N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74HC253N . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC253N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC253N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC253N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC253N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC253N . often in real-time on the comparison pages.
What if I can't find stock of SN74HC253N .?
You can fill out our help required form which you can use to request a quote for SN74HC253N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.