SN74HC08DR Part Information
Details for SN74HC08DR by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy SN74HC08DR Directly from Texas Instruments (415993 in stock) at $0.0510
Part Description
The SNx4HC08 devices contain four independent 2‑input AND gates. They perform the Boolean function Y = A ● B or Y = A + B in positive logic.
Part Downloads

Part Features
- Low Input Current of 1 u00b5A (Maximum)
- Low Power Consumption: Maximum ICC 20 u00b5A
- Outputs Can Drive up to 10 LSTTL Loads
- Typical tpd = 8 ns at 6 V
- Wide Operating Voltage Range of 2 V to 6 V
- u00b14-mA Output Drive at 5 V
Part Specifications
Logic Family / Base Number | 74HC08 |
Logic Type | AND |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7408 |
Logic IC Function | Quadruple 2-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 4mA |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
Alternative Part Descriptions
- IC, QUAD 2-INPUT AND, SMD, 74HC08; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
- 4-ch, 2-input, 2-V to 6-V AND gates | Texas Instruments
- Quad AND Gate [Texas Instruments] SN74HC08DR Quad AND Gate | Distrelec
- QUADRUPLE 2-INPUT POSITIVE-AND GATE | GreenChips
Viewing Distributors for SN74HC08DR
Loading...
Loading Results for SN74HC08DR