Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5,294
in stock
|
Buy Now | |
Micros
from US$0.09
|
950
in stock
|
Buy Now | |
RS
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Texas Instruments
from US$0.0490
|
-
|
Buy Now |
Logic Family / Base Number | 74HC04 |
---|---|
Logic Type | Inverter |
Output Current | 5.2mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
IC: digital | Transfer Multisort Elektronik |
Inverter 6-Element CMOS 14-Pin SOIC | Micros |
Hex Inverter SN74HC04DRG4 | RS |
Gate/Inverter Logic Ic Leaded Process | Newark Electronics |
GATE / INVERTER LOGIC IC LEADED PROCESS | element14 |
6-ch, 2-V to 6-V inverters | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC04DR?
Additional datasheets, footprints and schematics for SN74HC04DR are listed on our Part Details page. You can also find images and similar parts to SN74HC04DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC04DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC04DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC04DR fall under?
The SN74HC04DR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC04DR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC04DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC04DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC04DR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, RS, Newark Electronics and element14 have stock available or on a lead time for SN74HC04DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC04DR often in real-time on the comparison pages.
What if I can't find stock of SN74HC04DR?
You can fill out our help required form which you can use to request a quote for SN74HC04DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.