SN74HC00PWT Part Information
Details for SN74HC00PWT by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters

Buy SN74HC00PWT Directly from Texas Instruments (3730 in stock) at $0.2140
Part Description
The SN54HC00 and SN74HC00 devices contain four independent, 2-input NAND gates. They perform the Boolean function Y = A × B or Y = A + B in positive logic.
Part Downloads

Part Features
- Low Input Current: 1 u00b5A (Maximum)
- Low Power Consumption: ICC 20-u00b5A (Maximum)
- On Products Compliant to MIL-PRF-38535,
- Outputs Can Drive Up to 10 LSTTL Loads
- Typical tpd: 8 ns
- Wide Operating Voltage Range of 2 V to 6 V
- u00b14-mA Output Drive at 5 V
Part Specifications
Logic Family / Base Number | 74HC00 |
Logic Type | NAND |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 4-ch, 2-input, 2-V to 6-V NAND gates | Texas Instruments
Viewing Distributors for SN74HC00PWT
Loading...
Loading Results for SN74HC00PWT