SN74F86D . Part Information
Details for SN74F86D . by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74F86 |
Logic Type | XOR |
Output Current | 20mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74F |
Logic IC Base Number | 7486, 7486 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7486 |
Logic IC Function | Quadruple 2-Input Exclusive-OR Gate |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 4-ch, 2-input, 4.5-V to 5.5-V bipolar XOR (exclusive OR) gates | Texas Instruments
Viewing Distributors for SN74F86D .
Loading...
Loading Results for SN74F86D .