SN74CBTLV3125PW . Part Information
Details for SN74CBTLV3125PW . by Texas Instruments
Semiconductors - ICs>Logic>Bus Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6340 |
10 | 0.5370 |
50 | 0.5310 |
100 | 0.5260 |
250 | 0.5200 |
Stock Information
Details
Part Specifications
No. of Channels | 4Channels |
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 1.7V |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 743125 |
Logic IC Base Number | 7431254 |
Logic IC Function | Quadruple FET Bus Switch |
On Resistance Rds(on) | 5ohm |
On State Resistance Max | 15ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 4.6V |
Supply Voltage Range | 2.3V to 3.6V |
Switch Type | SPST |
Termination Type | Surface Mount Device |
Turn Off Time | 4.2ns |
Turn On Time | 4.4ns |
Alternative Part Descriptions
- IC, BUS SWITCH, QUAD FET, SMD; No. of Channels:4Channels; Output Current:64mA; Logic Type:FET Bus Switch; Input Level:1.7V; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74CBTLV3125PW .?
Additional datasheets, footprints and schematics for SN74CBTLV3125PW . are listed in our Part Details tab. You can also find the SN74CBTLV3125PW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTLV3125PW . in the Pricing & Inventory tab next to part details. You can view SN74CBTLV3125PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTLV3125PW . fall under?
The SN74CBTLV3125PW . is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTLV3125PW . when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTLV3125PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTLV3125PW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74CBTLV3125PW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74CBTLV3125PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTLV3125PW . often in real-time on the comparison pages.
What if I can't find stock of SN74CBTLV3125PW .?
You can fill out our help required form which you can use to request a quote for SN74CBTLV3125PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.