Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AXC1T45 |
---|---|
Logic Device Type | Transceiver Translating |
Logic Case Style | X2SON |
No. of Pins | 6Pins |
Supply Voltage Min | 650mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AXC |
Logic IC Base Number | 741T45 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single-bit dual-supply bus transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AXC1T45DEAR?
Additional datasheets, footprints and schematics for SN74AXC1T45DEAR are listed on our Part Details page. You can also find images and similar parts to SN74AXC1T45DEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AXC1T45DEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AXC1T45DEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AXC1T45DEAR fall under?
The SN74AXC1T45DEAR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to SN74AXC1T45DEAR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AXC1T45DEAR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AXC1T45DEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AXC1T45DEAR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for SN74AXC1T45DEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AXC1T45DEAR often in real-time on the comparison pages.
What if I can't find stock of SN74AXC1T45DEAR?
You can fill out our help required form which you can use to request a quote for SN74AXC1T45DEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.