SN74AUP1G00DBVT . Part Information
Details for SN74AUP1G00DBVT . by Texas Instruments
Semiconductors - ICs>Logic>Gates & Inverters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8970 |
10 | 0.7680 |
50 | 0.6990 |
100 | 0.6300 |
250 | 0.5900 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74AUP1G00 |
Logic Type | NAND |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741G00, 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G00 |
Logic IC Function | Single 2-Input Positive-NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 800mV to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, GATE POS-NAND LP 2IN, 5SOT23; Logic Family / Base Number:74AUP1G00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74AUP1G00DBVT .?
Additional datasheets, footprints and schematics for SN74AUP1G00DBVT . are listed in our Part Details tab. You can also find the SN74AUP1G00DBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1G00DBVT . in the Pricing & Inventory tab next to part details. You can view SN74AUP1G00DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1G00DBVT . fall under?
The SN74AUP1G00DBVT . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1G00DBVT . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G00DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1G00DBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74AUP1G00DBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74AUP1G00DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1G00DBVT . often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1G00DBVT .?
You can fill out our help required form which you can use to request a quote for SN74AUP1G00DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.