Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.26
|
-
|
Buy Now |
Logic Family / Base Number | 74ALS193 |
---|---|
Counter Type | Binary Up / Down |
Clock Frequency | 30MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74193, 74193 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74193 |
Logic IC Function | 4-Bit Synchronous Up-Down Binary Counter with Dual Clock and Clear |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS193AD?
Additional datasheets, footprints and schematics for SN74ALS193AD are listed on our Part Details page. You can also find images and similar parts to SN74ALS193AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS193AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS193AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS193AD fall under?
The SN74ALS193AD is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS193AD when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS193AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS193AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS193AD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS193AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS193AD often in real-time on the comparison pages.
What if I can't find stock of SN74ALS193AD?
You can fill out our help required form which you can use to request a quote for SN74ALS193AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.