SN74AHC374DW Part Information
Details for SN74AHC374DW by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
Part Description
The SNx4AHC374 devices are octal edge-triggered D-type flip-flops that feature 3-state outputs designed specifically for driving highly capacitive or relatively low-impedance loads. These devices are particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
Part Downloads


Part Features
- 3-State Outputs Drive Bus Lines Directly
- ESD Protection Exceeds JESD 22
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- On Products Compliant to MIL-PRF-38535, All Parameters Are Tested Unless Otherwise Noted. On All Other Products, Production Processing Does Not Necessarily Include Testing of All Parameters.
- Operating Range 2-V to 5.5-V VCC
Part Specifications
Logic Family / Base Number | 74AHC374 |
Flip-Flop Type | D |
Propagation Delay | 6.9ns |
Frequency | 185MHz |
Output Current | 8mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHC |
Logic IC Base Number | 74374, 74374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74374 |
Logic IC Function | Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Texas Instruments
Viewing Distributors for SN74AHC374DW
Loading...
Loading Results for SN74AHC374DW