No distributors results available
View Full Pricing & Stock ComparisonVoltage(Nom)(V) | 3.3,5 |
---|---|
IOH(Max)(mA) | -8 |
Schmitt Trigger | No |
ICC @ nom voltage(Max)(mA) | 0.01 |
Technology Family | AHC |
Rating | Automotive |
Bits(#) | 1 |
tpd @ Nom Voltage(Max)(ns) | 10.6,7.5 |
Package Group | SC70|5,SOT-23|5 |
Package size | mm2:W x L (PKG) : [pf]5SC70[/pf]: 4 mm2: 2.1 x 2 (SC70|5),[pf]5SOT-23[/pf]: 8 mm2: 2.8 x 2.9 (SOT-23|5) |
IOL(Max)(mA) | 8 |
Approx. price(US$) | 0.07 | 1ku |
VCC(Min)(V) | 2 |
VCC(Max)(V) | 5.5 |
F @ nom voltage(Max)(Mhz) | 75 |
Operating temperature range(C) | -40 to 125 |
Where can I find additional details, specifications and documents for a SN74AHC1G04-Q1?
Additional datasheets, footprints and schematics for SN74AHC1G04-Q1 are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G04-Q1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC1G04-Q1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G04-Q1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC1G04-Q1 fall under?
The SN74AHC1G04-Q1 is listed under Semiconductors > Logic > Buffer/driver > Non-Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC1G04-Q1 when available in the Non-Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G04-Q1 you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC1G04-Q1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC1G04-Q1 have stock available?
There is no stock from authorised distributors for SN74AHC1G04-Q1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC1G04-Q1 often in real-time on the comparison pages.
What if I can't find stock of SN74AHC1G04-Q1?
You can fill out our help required form which you can use to request a quote for SN74AHC1G04-Q1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.