Logic Family / Base Number | 74AHC05 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 7405, 7405 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7405 |
Logic IC Function | Hex Inverter with Open-Drain Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Through Hole |
6-ch, 2-V to 5.5-V inverters with open-drain outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Ic, Logic, Hex Inv W/Od Out, 14Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHC05N .?
Additional datasheets, footprints and schematics for SN74AHC05N . are listed on our Part Details page. You can also find images and similar parts to SN74AHC05N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHC05N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC05N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHC05N . fall under?
The SN74AHC05N . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHC05N . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC05N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHC05N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHC05N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AHC05N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHC05N . often in real-time on the comparison pages.
What if I can't find stock of SN74AHC05N .?
You can fill out our help required form which you can use to request a quote for SN74AHC05N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.