| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | TTL123 |
|---|---|
| Multivibrator Type | Retriggerable Monostable |
| Output Current | 16mA |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Logic Case Style | DIP |
| No. of Pins | 16Pins |
| Propagation Delay | 22ns |
| Logic IC Family | TTL |
| Logic IC Base Number | 74123, 74123 |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| Device Marking | 74123 |
| IC Temperature Range | Commercial |
| Logic Function Number | 74123 |
| Logic IC Function | Dual Retriggerable Monostable Multivibrator with Reset |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| Multivibrator Monostable, SN74123N | RS |
| Multivibrator, PDIP-16, Texas Instruments SN74123N | Buerklin |
Where can I find additional details, specifications and documents for a SN74123N .?
Additional datasheets, footprints and schematics for SN74123N . are listed on our Part Details page. You can also find images and similar parts to SN74123N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74123N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74123N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74123N . fall under?
The SN74123N . is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74123N . when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74123N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74123N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74123N . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, RS, Lake-View Electronics and Buerklin have stock available or on a lead time for SN74123N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74123N . often in real-time on the comparison pages.
What if I can't find stock of SN74123N .?
You can fill out our help required form which you can use to request a quote for SN74123N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.