Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 660Mbps |
IC Input Type | LVDS |
IC Output Type | LVTTL |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 10Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 3V to 3.6V |
1:10 LVDS SerDes receiver 100 - 660Mbps | Texas Instruments |
LVDS Deserializer 28-Pin SSOP | RS |
Serial/Deserial, 10:1, 28Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65LV1224BDB .?
Additional datasheets, footprints and schematics for SN65LV1224BDB . are listed on our Part Details page. You can also find images and similar parts to SN65LV1224BDB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LV1224BDB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LV1224BDB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LV1224BDB . fall under?
The SN65LV1224BDB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LV1224BDB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LV1224BDB . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LV1224BDB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LV1224BDB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SN65LV1224BDB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LV1224BDB . often in real-time on the comparison pages.
What if I can't find stock of SN65LV1224BDB .?
You can fill out our help required form which you can use to request a quote for SN65LV1224BDB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.