| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Device Type | RS485 Transceiver |
|---|---|
| IC Interface Type | RS485 |
| No. of Drivers | 1Drivers |
| No. of Receivers | 1Receivers |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| IC Generic Number | SN65LBC176 |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| RS485 Diff. Bus Transc. SOIC8 | Schukat Electronic |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a SN65LBC176DR?
Additional datasheets, footprints and schematics for SN65LBC176DR are listed on our Part Details page. You can also find images and similar parts to SN65LBC176DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65LBC176DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LBC176DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65LBC176DR fall under?
The SN65LBC176DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65LBC176DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LBC176DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65LBC176DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65LBC176DR have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, TME and Ozdisan have stock available or on a lead time for SN65LBC176DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65LBC176DR often in real-time on the comparison pages.
What if I can't find stock of SN65LBC176DR?
You can fill out our help required form which you can use to request a quote for SN65LBC176DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.