| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Kit Application Type | Interface |
|---|---|
| Application Sub Type | Serdes |
| Silicon Manufacturer | Texas Instruments |
| Silicon Core Number | SN65HVS885 |
| Product Range | - |
| Kit Contents | Eval Board SN65HVS885 User Guide |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 8 I/P O/P Drivers for External Status LEDs Overtemperature Indicator SPI Compatible Interface |
Where can I find additional details, specifications and documents for a SN65HVS885EVM?
Additional datasheets, footprints and schematics for SN65HVS885EVM are listed on our Part Details page. You can also find images and similar parts to SN65HVS885EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS885EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVS885EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS885EVM fall under?
The SN65HVS885EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS885EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS885EVM you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS885EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVS885EVM have stock available?
There is no stock from authorised distributors for SN65HVS885EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS885EVM often in real-time on the comparison pages.
What if I can't find stock of SN65HVS885EVM?
You can fill out our help required form which you can use to request a quote for SN65HVS885EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.