Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 1Mbps |
IC Input Type | Parallel |
IC Output Type | Serial |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 34V |
No. of Inputs | 8 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
34-V, 8-channel digital-input serializer for industrial automation & process control | Texas Instruments |
Serialiser, 1Mbps, Htssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVS882PWPR .?
Additional datasheets, footprints and schematics for SN65HVS882PWPR . are listed on our Part Details page. You can also find images and similar parts to SN65HVS882PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVS882PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVS882PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVS882PWPR . fall under?
The SN65HVS882PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVS882PWPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVS882PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVS882PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVS882PWPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN65HVS882PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVS882PWPR . often in real-time on the comparison pages.
What if I can't find stock of SN65HVS882PWPR .?
You can fill out our help required form which you can use to request a quote for SN65HVS882PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.