SN65HVD3080EDGSG4 Part Information
Details for SN65HVD3080EDGSG4 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Device Type | Differential Driver / Receiver |
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | SN65HVD30 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 200Kbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 60mA |
Supply Current | 375µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN65HVD3080EDGSG4?
Additional datasheets, footprints and schematics for SN65HVD3080EDGSG4 are listed in our Part Details tab. You can also find the SN65HVD3080EDGSG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD3080EDGSG4 in the Pricing & Inventory tab next to part details. You can view SN65HVD3080EDGSG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD3080EDGSG4 fall under?
The SN65HVD3080EDGSG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD3080EDGSG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD3080EDGSG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD3080EDGSG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN65HVD3080EDGSG4 have stock available?
There is no stock from authorised distributors for SN65HVD3080EDGSG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD3080EDGSG4 often in real-time on the comparison pages.
What if I can't find stock of SN65HVD3080EDGSG4?
You can fill out our help required form which you can use to request a quote for SN65HVD3080EDGSG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.