Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
1,141
in stock
|
Buy Now | |
Texas Instruments
from US$0.65
|
13,743
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
1,805
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
1,141
in stock
|
Buy Now | |
element14
from US$1.51
|
1,141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
1,000
in stock
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65C3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
Transceiver, Rs232, 1Mbps, Tssop-16 | Newark Electronics |
TRANSCEIVER, RS232, 1MBPS, TSSOP-16 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN65C3232EPWR?
Additional datasheets, footprints and schematics for SN65C3232EPWR are listed on our Part Details page. You can also find images and similar parts to SN65C3232EPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65C3232EPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65C3232EPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65C3232EPWR fall under?
The SN65C3232EPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65C3232EPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65C3232EPWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65C3232EPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65C3232EPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65C3232EPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65C3232EPWR often in real-time on the comparison pages.
What if I can't find stock of SN65C3232EPWR?
You can fill out our help required form which you can use to request a quote for SN65C3232EPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.