IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSFORMER DRIVER, 410KHZ, SOT-23-5 | Farnell |
Transformer Driver for Isolated Power Supplies | Micros |
Where can I find additional details, specifications and documents for a SN6501DBVR .?
Additional datasheets, footprints and schematics for SN6501DBVR . are listed on our Part Details page. You can also find images and similar parts to SN6501DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN6501DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN6501DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN6501DBVR . fall under?
The SN6501DBVR . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SN6501DBVR . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN6501DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN6501DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN6501DBVR . have stock available?
Authorised distributors including Farnell, element14 and Micros have stock available or on a lead time for SN6501DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN6501DBVR . often in real-time on the comparison pages.
What if I can't find stock of SN6501DBVR .?
You can fill out our help required form which you can use to request a quote for SN6501DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.