Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC: interface | TME |
Where can I find additional details, specifications and documents for a SN55HVD251DRJR .?
Additional datasheets, footprints and schematics for SN55HVD251DRJR . are listed on our Part Details page. You can also find images and similar parts to SN55HVD251DRJR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN55HVD251DRJR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN55HVD251DRJR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN55HVD251DRJR . fall under?
The SN55HVD251DRJR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN55HVD251DRJR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN55HVD251DRJR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN55HVD251DRJR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN55HVD251DRJR . have stock available?
Authorised distributors including Chip One Stop and TME have stock available or on a lead time for SN55HVD251DRJR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN55HVD251DRJR . often in real-time on the comparison pages.
What if I can't find stock of SN55HVD251DRJR .?
You can fill out our help required form which you can use to request a quote for SN55HVD251DRJR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.