Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input type | Bipolar |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Rating | Military |
Output type | Push-Pull |
IOL(Max)(mA) | 20 |
Channels(#) | 6 |
IOH(Max)(mA) | -2 |
Features | Very High Speed (tpd 5-10ns) |
Operating temperature range(C) | -55 to 125 |
Technology Family | AS |
Data rate(Max)(Mbps) | 125 |
VCC(Max)(V) | 5.5 |
VCC(Min)(V) | 4.5 |
Package Group | CDIP|20,LCCC|20 |
Inputs per channel | 2 |
Where can I find additional details, specifications and documents for a SN54AS808B?
Additional datasheets, footprints and schematics for SN54AS808B are listed on our Part Details page. You can also find images and similar parts to SN54AS808B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AS808B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AS808B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AS808B fall under?
The SN54AS808B is listed under Semiconductors > Logic > Gate > AND gate.
Can I view similar or alternative parts?
You can view similar parts to SN54AS808B when available in the AND gate range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AS808B you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AS808B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AS808B have stock available?
There is no stock from authorised distributors for SN54AS808B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AS808B often in real-time on the comparison pages.
What if I can't find stock of SN54AS808B?
You can fill out our help required form which you can use to request a quote for SN54AS808B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.