Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Voltage(Nom)(V) | 3.3,5 |
---|---|
IOH(Max)(mA) | -50 |
Bits(#) | 8 |
F @ nom voltage(Max)(Mhz) | 100 |
Rating | Space |
Schmitt Trigger | No |
Technology Family | AHC |
tpd @ Nom Voltage(Max)(ns) | 13.5,8.5 |
IOL(Max)(mA) | 50 |
ICC @ nom voltage(Max)(mA) | 0.04 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
VCC(Max)(V) | 5.5 |
VCC(Min)(V) | 2 |
Package Group | CFP|20 |
Where can I find additional details, specifications and documents for a SN54AHC245-SP?
Additional datasheets, footprints and schematics for SN54AHC245-SP are listed on our Part Details page. You can also find images and similar parts to SN54AHC245-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AHC245-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AHC245-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AHC245-SP fall under?
The SN54AHC245-SP is listed under Semiconductors > Logic > Transceivers > Standard transceiver.
Can I view similar or alternative parts?
You can view similar parts to SN54AHC245-SP when available in the Standard transceiver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AHC245-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AHC245-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AHC245-SP have stock available?
There is no stock from authorised distributors for SN54AHC245-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AHC245-SP often in real-time on the comparison pages.
What if I can't find stock of SN54AHC245-SP?
You can fill out our help required form which you can use to request a quote for SN54AHC245-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.