Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
3-state output | Yes |
---|---|
Bits(#) | 8 |
Technology Family | ACT |
Rating | Space |
IOL(Max)(mA) | 24 |
Schmitt Trigger | No |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
F @ nom voltage(Max)(Mhz) | 90 |
Voltage(Nom)(V) | 5 |
ICC @ nom voltage(Max)(mA) | 0.04 |
Operating temperature range(C) | -55 to 125 |
Package Group | CDIP|20 |
IOH(Max)(mA) | -24 |
VCC(Max)(V) | 5.5 |
tpd @ Nom Voltage(Max)(ns) | 11.5 |
VCC(Min)(V) | 4.5 |
Where can I find additional details, specifications and documents for a SN54ACT373-SP?
Additional datasheets, footprints and schematics for SN54ACT373-SP are listed on our Part Details page. You can also find images and similar parts to SN54ACT373-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54ACT373-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54ACT373-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54ACT373-SP fall under?
The SN54ACT373-SP is listed under Semiconductors > Logic > Flip-flop/latch/register > D-type latch.
Can I view similar or alternative parts?
You can view similar parts to SN54ACT373-SP when available in the D-type latch range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54ACT373-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN54ACT373-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54ACT373-SP have stock available?
There is no stock from authorised distributors for SN54ACT373-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54ACT373-SP often in real-time on the comparison pages.
What if I can't find stock of SN54ACT373-SP?
You can fill out our help required form which you can use to request a quote for SN54ACT373-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.