No distributors results available
View Full Pricing & Stock ComparisonVoltage(Nom)(V) | 3.3,5 |
---|---|
Bits(#) | 8 |
F @ nom voltage(Max)(Mhz) | 100 |
Package Group | CDIP|20,CFP|20 |
Rating | Space |
IOL(Max)(mA) | 24 |
Schmitt Trigger | No |
tpd @ Nom Voltage(Max)(ns) | 12.5,9.5 |
VCC(Max)(V) | 6 |
ICC @ nom voltage(Max)(mA) | 0.04 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
IOH(Max)(mA) | -24 |
VCC(Min)(V) | 2 |
Technology Family | AC |
Where can I find additional details, specifications and documents for a SN54AC244-SP?
Additional datasheets, footprints and schematics for SN54AC244-SP are listed on our Part Details page. You can also find images and similar parts to SN54AC244-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN54AC244-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN54AC244-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN54AC244-SP fall under?
The SN54AC244-SP is listed under Semiconductors > Logic > Buffer/driver > Non-Inverting buffer/driver.
Can I view similar or alternative parts?
You can view similar parts to SN54AC244-SP when available in the Non-Inverting buffer/driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN54AC244-SP you can contact the distributor directly for product support, shipping queries etc.
Is the SN54AC244-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN54AC244-SP have stock available?
There is no stock from authorised distributors for SN54AC244-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN54AC244-SP often in real-time on the comparison pages.
What if I can't find stock of SN54AC244-SP?
You can fill out our help required form which you can use to request a quote for SN54AC244-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.