SN10502D . Part Information
Details for SN10502D . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators

Buy SN10502D Directly from Texas Instruments (5077 in stock) at $1.4570
Part Downloads

Part Specifications
No. of Amplifiers | 2Amplifiers |
Gain Bandwidth | 120MHz |
Slew Rate | 900V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 100mA |
Supply Voltage Range | 2.7V to 16V 1.35V to 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VIDEO AMPLIFIER, SINGLE, 120MHZ, SOIC-8 | Newark Electronics
- OP Amp Dual GP R-R O/P ±9V/18V 8-Pin SOIC Tube | Avnet America
- Dual, Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Texas Instruments
Viewing Distributors for SN10502D .
Loading...
Loading Results for SN10502D .