Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now |
Contact Configuration | DP3T |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 30V |
Orientation | Horizontal |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Lever |
Actuator Type | Lever Arm |
Contact Current @ Contact Voltage DC Max | 125A |
Contact Current DC Max | 0.3A |
Contact Resistance | 30mohm |
Dielectric Strength VDC | 500VAC |
External Depth | 6.6mm |
External Length / Height | 18mm |
External Width | 6.6mm |
Height Max | 14mm |
Insulation Resistance | 200Mohm |
Operating Force | 2.45N |
SLIDE SWITCH, SIDE ACTUATING | Farnell |
Where can I find additional details, specifications and documents for a SN1010-DP3T?
Additional datasheets, footprints and schematics for SN1010-DP3T are listed on our Part Details page. You can also find images and similar parts to SN1010-DP3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN1010-DP3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN1010-DP3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN1010-DP3T fall under?
The SN1010-DP3T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SN1010-DP3T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN1010-DP3T you can contact the distributor directly for product support, shipping queries etc.
Is the SN1010-DP3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN1010-DP3T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SN1010-DP3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN1010-DP3T often in real-time on the comparison pages.
What if I can't find stock of SN1010-DP3T?
You can fill out our help required form which you can use to request a quote for SN1010-DP3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.